Pasternack RF Antennas PE51RD1032

Description
788.5MHz, 2.0635GHz, 4.575GHz 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz 1dBi, 2dBi, 4dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
788.5MHz, 2.0635GHz, 4.575GHz 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz 1dBi, 2dBi, 4dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1032-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 2.0635GHz, 4.575GHz 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz 1dBi, 2dBi, 4dBi SMA Male Connector Mount

788.5MHz, 2.0635GHz, 4.575GHz 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz 1dBi, 2dBi, 4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1032-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details