915MHz ISM, LPWAN, LoRA, IoT, M2M Whip, Straight RF Antenna 900MHz ~ 930MHz 5dBi RP-TNC Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51RD1019-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; ISM, LPWAN, LoRA, IoT, M2M |
| Primary Frequency Range | 915.0 MHz |
| Gain | 5 dB |
Vertical