2.4 GHz 8 dBi Flex Base Radome E
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1025-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 7.4 dB |
Right hand circular polarised