460MHz General Purpose Whip, Straight RF Antenna 440MHz ~ 480MHz 3dBi NMO Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51MP1008-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 460.0 MHz |
| Gain | 3 dB |
Vertical & 2 x Dual Slant ±45°