4900-6200 MHZ, FLAT PANEL ANTENN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51FP1008-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID |
| Primary Frequency Range | 915.0 MHz |
| Gain | 8 dB |
| VSWR | 1.5 :1 |
Right hand circular polarised