Pasternack RF Antennas PE51228

Description
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi 4.3/10 - Female (2) Ceiling Mount
Request a Quote Datasheet
Description
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi 4.3/10 - Female (2) Ceiling Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51228-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
6099-PE51228-ND
RF Antennas 6099-PE51228-ND
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi 4.3/10 - Female (2) Ceiling Mount

752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi 4.3/10 - Female (2) Ceiling Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51228-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 3 to 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers