2.45GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCX), IPEX Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51208-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 2 dB |
| VSWR | 2 :1 |
Vertical