2.45GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1dBi U.FL (UMCX), IPEX Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51206-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 1 dB |
| VSWR | 2 :1 |
Linear, Vertical