Pasternack Wrenches PE5011-8

Description
"WRENCH SMA TORQUE 9/16"" 6.94"""
Request a Quote Datasheet
Description
"WRENCH SMA TORQUE 9/16"" 6.94"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 6099-PE5011-8-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH SMA TORQUE 9/16"" 6.94"""

"WRENCH SMA TORQUE 9/16"" 6.94"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 6099-PE5011-8-ND
Product Name Wrenches
Torque 13 In-lbs (14.99 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details