Pasternack RF Antennas PE2WAN137-20NF

Description
WR-137 Standard Gain Horn with 2
Request a Quote Datasheet
Description
WR-137 Standard Gain Horn with 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE2WAN137-20NF-ND - DigiKey
Thief River Falls, MN, United States
WR-137 Standard Gain Horn with 2

WR-137 Standard Gain Horn with 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE2WAN137-20NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7025.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers