Pasternack RF Directional Coupler PE2CP1162

Description
Directional 1.0 mm Coupler From
Request a Quote Datasheet
Description
Directional 1.0 mm Coupler From
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1162-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1162-ND
RF Directional Coupler 6099-PE2CP1162-ND
Directional 1.0 mm Coupler From

Directional 1.0 mm Coupler From

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1162-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 20000.00 to 110000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers - CGN-30-1G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 700.00 to 1400.00 MHz
View Details