Pasternack RF Directional Coupler PE2CP1150

Description
RF Directional Coupler General Purpose 2GHz ~ 40GHz 3dB 20W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 40GHz 3dB 20W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1150-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1150-ND
RF Directional Coupler 6099-PE2CP1150-ND
RF Directional Coupler General Purpose 2GHz ~ 40GHz 3dB 20W Module

RF Directional Coupler General Purpose 2GHz ~ 40GHz 3dB 20W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1150-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 2000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
QH-0R71R3, 3 dB Quadrature Hybrid - QH-0R71R3 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 650.00 to 1300.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details