Pasternack RF Directional Coupler PE2CP1127-20

Description
RF Directional Coupler 5G, GSM, LTE 20dB 20W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 20dB 20W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1127-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1127-20-ND
RF Directional Coupler 6099-PE2CP1127-20-ND
RF Directional Coupler 5G, GSM, LTE 20dB 20W Module

RF Directional Coupler 5G, GSM, LTE 20dB 20W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1127-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1000.00 to 67000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CBZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details