26 dB SMT Directional Coupler, 10 - 500 MHz, 50Ω
RF Directional Coupler General Purpose 10MHz ~ 500MHz 26 ± 0.5dB 2W 6-SMD, Flat Leads
RF Directional Coupler General Purpose 10MHz ~ 500MHz 26 ± 0.5dB 2W 6-SMD, Flat Leads
RF Directional Coupler General Purpose 10MHz ~ 500MHz 26 ± 0.5dB 2W 6-SMD, Flat Leads
RF DIR COUPLER 10MHZ-500MHZ 6SMD Product overview: ADC-26-52+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 500MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 10MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ADC-26-52+ can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 10MHz ~ 500MHz 26 ± 0.5dB 2W 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | ADC-26-52+ | 3157-ADC-26-52+TR-ND | 850-ADC-26-52+ | ADC-26-52+ |
| Product Name | 26 dB SMT Directional Coupler, 10 - 500 MHz, 50Ω | RF Directional Coupler | 10MHZ 500MHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | 6-SMD, Flat Leads | |
| Impedance | 50 ohms | |||
| Frequency Range | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz |