Pasternack RF Directional Coupler PE2CP1127-10

Description
RF Directional Coupler 5G, GSM, LTE 10dB 20W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 10dB 20W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1127-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1127-10-ND
RF Directional Coupler 6099-PE2CP1127-10-ND
RF Directional Coupler 5G, GSM, LTE 10dB 20W Module

RF Directional Coupler 5G, GSM, LTE 10dB 20W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1127-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1000.00 to 67000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details