Pasternack RF Directional Coupler PE2CP1126-20

Description
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 20dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 20dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1126-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1126-20-ND
RF Directional Coupler 6099-PE2CP1126-20-ND
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 20dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1126-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 18000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBG-20A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 3060200 - 3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.00 dB
View Details
Single Directional Couplers - NSDC-2000-40000-30-10-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details