Pasternack RF Directional Coupler PE2CP1125-30

Description
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1125-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1125-30-ND
RF Directional Coupler 6099-PE2CP1125-30-ND
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module

RF Directional Coupler 5G, GSM, LTE 30dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1125-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 8000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers - WMC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Coupler - 5o55120400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
View Details