Pasternack RF Directional Coupler PE2CP1122-20

Description
RF Directional Coupler 5G, GSM, LTE 20dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 20dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1122-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1122-20-ND
RF Directional Coupler 6099-PE2CP1122-20-ND
RF Directional Coupler 5G, GSM, LTE 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 20dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1122-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
CE20-0240T, Elite 2-40 GHz Directional Coupler - CE20-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
High Frequency Directional Coupler - FPC06074 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details