Pasternack RF Directional Coupler PE2CP1107

Description
RF Directional Coupler CDMA, GSM, LTE 7.5GHz ~ 16GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler CDMA, GSM, LTE 7.5GHz ~ 16GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1107-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1107-ND
RF Directional Coupler 6099-PE2CP1107-ND
RF Directional Coupler CDMA, GSM, LTE 7.5GHz ~ 16GHz 10dB 50W Module, SMA Connectors

RF Directional Coupler CDMA, GSM, LTE 7.5GHz ~ 16GHz 10dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1107-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 7500.00 to 16000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRM-10-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details