Pasternack RF Directional Coupler PE2CP1062

Description
Low PIM Directional 10 dB 7/16 D
Request a Quote Datasheet
Description
Low PIM Directional 10 dB 7/16 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1062-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1062-ND
RF Directional Coupler 6099-PE2CP1062-ND
Low PIM Directional 10 dB 7/16 D

Low PIM Directional 10 dB 7/16 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1062-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10Z-2.45G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2600.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers 102040006 - 102040006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-450-6000-30 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 450.00 to 6000.00 MHz
Power 30.00 watts
View Details