Pasternack RF Directional Coupler PE2CP1056

Description
RF Directional Coupler General Purpose 2GHz ~ 6GHz 100W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 6GHz 100W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1056-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1056-ND
RF Directional Coupler 6099-PE2CP1056-ND
RF Directional Coupler General Purpose 2GHz ~ 6GHz 100W Module

RF Directional Coupler General Purpose 2GHz ~ 6GHz 100W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1056-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
ULTRA101540010 - ULTRA101540010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-500-2000-10-15-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 2000.00 MHz
Power 15.00 watts
View Details