Pasternack RF Directional Coupler PE2CP1040

Description
RF Directional Coupler General Purpose 500MHz ~ 2.5GHz 150W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 2.5GHz 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1040-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1040-ND
RF Directional Coupler 6099-PE2CP1040-ND
RF Directional Coupler General Purpose 500MHz ~ 2.5GHz 150W Module

RF Directional Coupler General Purpose 500MHz ~ 2.5GHz 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1040-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209CH - Marki Microwave LLC
Specs
Frequency Range 2000.00 to 9000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details