Pasternack RF Directional Coupler PE2CP1023-30

Description
Directional 30 dB N Coupler From
Request a Quote Datasheet
Description
Directional 30 dB N Coupler From
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1023-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1023-30-ND
RF Directional Coupler 6099-PE2CP1023-30-ND
Directional 30 dB N Coupler From

Directional 30 dB N Coupler From

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1023-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 800.00 to 2500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers - CSM-20-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details