Pasternack RF Directional Coupler PE2CP1001

Description
Dual Directional 50 dB SMA Coupl
Request a Quote Datasheet
Description
Dual Directional 50 dB SMA Coupl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1001-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1001-ND
RF Directional Coupler 6099-PE2CP1001-ND
Dual Directional 50 dB SMA Coupl

Dual Directional 50 dB SMA Coupl

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1001-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 20.00 to 520.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5573150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMHPC-80-520M-10dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
16 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-16-182-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details