Pasternack RF Directional Coupler PE2224-20

Description
Dual Directional 20 dB SMA Coupl
Request a Quote Datasheet
Description
Dual Directional 20 dB SMA Coupl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2224-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2224-20-ND
RF Directional Coupler 6099-PE2224-20-ND
Dual Directional 20 dB SMA Coupl

Dual Directional 20 dB SMA Coupl

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2224-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 12400.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Directional Couplers - WMC-0.5-20-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details
19.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-20-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers