Pasternack RF Directional Coupler PE2211-20

Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2211-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2211-20-ND
RF Directional Coupler 6099-PE2211-20-ND
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2211-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 4000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-2.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2400.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C10-0116, DIRECTIONAL COUPLER - C10-0116 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 16000.00 MHz
View Details