Pasternack RF Directional Coupler PE2204-20

Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2204-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2204-20-ND
RF Directional Coupler 6099-PE2204-20-ND
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2204-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 4000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Directional Couplers 262210 - 262210 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-18000-31000-30-20-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 31000.00 MHz
Power 30.00 watts
View Details