Pasternack RF Directional Coupler PE2202-30

Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2202-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2202-30-ND
RF Directional Coupler 6099-PE2202-30-ND
Directional 30 dB SMA Coupler Fr

Directional 30 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2202-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 102040006 - 102040006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-2000-8000-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details