Pasternack RF Directional Coupler PE2200-10

Description
Directional 10 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 10 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2200-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2200-10-ND
RF Directional Coupler 6099-PE2200-10-ND
Directional 10 dB SMA Coupler Fr

Directional 10 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2200-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-20M-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 100404020 - 100404020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 4000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details