Pasternack RF Antennas PE1WAN229-15NF

Description
WR-229 Standard Gain Horn with 1
Request a Quote Datasheet
Description
WR-229 Standard Gain Horn with 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN229-15NF-ND - DigiKey
Thief River Falls, MN, United States
WR-229 Standard Gain Horn with 1

WR-229 Standard Gain Horn with 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN229-15NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4100.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1408071 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details