Pasternack RF Antennas PE1WAN137-20NF

Description
WR-137 Standard Gain Horn with 2
Request a Quote Datasheet
Description
WR-137 Standard Gain Horn with 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN137-20NF-ND - DigiKey
Thief River Falls, MN, United States
WR-137 Standard Gain Horn with 2

WR-137 Standard Gain Horn with 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN137-20NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7025.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details