Pasternack RF Antennas PE1WAN137-15SF

Description
WR-137 Standard Gain Horn with 1
Request a Quote Datasheet
Description
WR-137 Standard Gain Horn with 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN137-15SF-ND - DigiKey
Thief River Falls, MN, United States
WR-137 Standard Gain Horn with 1

WR-137 Standard Gain Horn with 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN137-15SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7025.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details