Pasternack RF Amplifiers PE15B5007

Description
RF Amplifier IC General Purpose 225MHz ~ 512MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 225MHz ~ 512MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15B5007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15B5007-ND
RF Amplifiers 6099-PE15B5007-ND
RF Amplifier IC General Purpose 225MHz ~ 512MHz Module

RF Amplifier IC General Purpose 225MHz ~ 512MHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15B5007-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 225 to 512 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG003B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details