Pasternack RF Amplifiers PE15B5006

Description
RF Amplifier IC General Purpose 5.12GHz ~ 5.875GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5.12GHz ~ 5.875GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15B5006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15B5006-ND
RF Amplifiers 6099-PE15B5006-ND
RF Amplifier IC General Purpose 5.12GHz ~ 5.875GHz Module

RF Amplifier IC General Purpose 5.12GHz ~ 5.875GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15B5006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5120 to 5875 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPB3321SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details