Pasternack RF Amplifiers PE15B5003

Description
GaN High Power BiDirectional Amp
Request a Quote Datasheet
Description
GaN High Power BiDirectional Amp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15B5003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15B5003-ND
RF Amplifiers 6099-PE15B5003-ND
GaN High Power BiDirectional Amp

GaN High Power BiDirectional Amp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15B5003-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 2700 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8V1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details