Pasternack RF Amplifiers PE15A9001

Description
37 dBm IP3, 1.5 dB NF, Linear Am
Request a Quote Datasheet
Description
37 dBm IP3, 1.5 dB NF, Linear Am
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A9001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A9001-ND
RF Amplifiers 6099-PE15A9001-ND
37 dBm IP3, 1.5 dB NF, Linear Am

37 dBm IP3, 1.5 dB NF, Linear Am

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A9001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A9001
RF and Wireless - RF Amplifiers PE15A9001
37 dBm IP3, 1.5 dB NF, Linear Am

37 dBm IP3, 1.5 dB NF, Linear Am

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A9001-ND PE15A9001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, UMTS
Frequency Range 50 to 1000 MHz 50 to 1000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 2.00E-4 dB
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers - BGA749N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 940 MHz
View Details
3 suppliers