Pasternack RF Amplifiers PE15A86000

Description
11 dBm P1dB, DC to 2 GHz, DC Cou
Request a Quote Datasheet
Description
11 dBm P1dB, DC to 2 GHz, DC Cou
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A86000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A86000-ND
RF Amplifiers 6099-PE15A86000-ND
11 dBm P1dB, DC to 2 GHz, DC Cou

11 dBm P1dB, DC to 2 GHz, DC Cou

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A86000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A86000
RF and Wireless - RF Amplifiers PE15A86000
11 dBm P1dB, DC to 2 GHz, DC Cou

11 dBm P1dB, DC to 2 GHz, DC Cou

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A86000-ND PE15A86000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 2000 MHz 0.0 to 2000 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
General Purpose LNAs - BGB741L7ESD - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 30 to 5000 MHz
Minimum Gain 19 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details