Pasternack RF Amplifiers PE15A8000

Description
23 dBm P1dB, 50 MHz to 4 GHz, Ga
Request a Quote Datasheet
Description
23 dBm P1dB, 50 MHz to 4 GHz, Ga
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A8000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A8000-ND
RF Amplifiers 6099-PE15A8000-ND
23 dBm P1dB, 50 MHz to 4 GHz, Ga

23 dBm P1dB, 50 MHz to 4 GHz, Ga

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A8000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A8000
RF and Wireless - RF Amplifiers PE15A8000
23 dBm P1dB, 50 MHz to 4 GHz, Ga

23 dBm P1dB, 50 MHz to 4 GHz, Ga

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A8000-ND PE15A8000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

5100 - 5900 MHz, 3-Stage LTE-U / LAA Power Amplifier - QPA9501 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5100 to 5900 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details