Pasternack RF Amplifiers PE15A7012

Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet
Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7012-ND
RF Amplifiers 6099-PE15A7012-ND
40 dB Variable Gain Amplifier, 1

40 dB Variable Gain Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A7012-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 18000 to 40000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Isolated Analog Amplifier - Si8922AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details