Pasternack RF Amplifiers PE15A7009

Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet
Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7009-ND
RF Amplifiers 6099-PE15A7009-ND
40 dB Variable Gain Amplifier, 1

40 dB Variable Gain Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A7009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 1000 to 18000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - PTMA080304M V1 - 975457-PTMA080304M V1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details