Pasternack RF Amplifiers PE15A7008

Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet
Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7008-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7008-ND
RF Amplifiers 6099-PE15A7008-ND
40 dB Variable Gain Amplifier, 1

40 dB Variable Gain Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A7008-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 26500 to 40000 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details