Pasternack RF Amplifiers PE15A7007

Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet
Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7007-ND
RF Amplifiers 6099-PE15A7007-ND
40 dB Variable Gain Amplifier, 1

40 dB Variable Gain Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A7007-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPD1034-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 960 to 1215 MHz
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details