Pasternack RF Amplifiers PE15A7006

Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet
Description
40 dB Variable Gain Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7006-ND
RF Amplifiers 6099-PE15A7006-ND
40 dB Variable Gain Amplifier, 1

40 dB Variable Gain Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A7006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 6000 to 18000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details