Pasternack RF Amplifiers PE15A63030

Description
45 dB Gain, 26 dBm P1dB, 0.5 GHz
Request a Quote Datasheet
Description
45 dB Gain, 26 dBm P1dB, 0.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63030-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63030-ND
RF Amplifiers 6099-PE15A63030-ND
45 dB Gain, 26 dBm P1dB, 0.5 GHz

45 dB Gain, 26 dBm P1dB, 0.5 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63030-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 500 to 4000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
View Details
General Purpose LNAs - BGA420 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details