Pasternack RF Amplifiers PE15A63021

Description
Ka Band Low Noise Amplifier, 26.
Request a Quote Datasheet
Description
Ka Band Low Noise Amplifier, 26.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63021-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63021-ND
RF Amplifiers 6099-PE15A63021-ND
Ka Band Low Noise Amplifier, 26.

Ka Band Low Noise Amplifier, 26.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63021-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 37 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers