Pasternack RF Amplifiers PE15A63018

Description
Input Protected Low Noise Amplif
Request a Quote Datasheet
Description
Input Protected Low Noise Amplif
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63018-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63018-ND
RF Amplifiers 6099-PE15A63018-ND
Input Protected Low Noise Amplif

Input Protected Low Noise Amplif

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63018-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 6000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1026041 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 20 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF & MW Power Amplifier - SE5019T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details