Pasternack RF Amplifiers PE15A63010

Description
0.8 dB NF Input Protected Low No
Request a Quote Datasheet
Description
0.8 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63010-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63010-ND
RF Amplifiers 6099-PE15A63010-ND
0.8 dB NF Input Protected Low No

0.8 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63010 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63010
RF and Wireless - RF Amplifiers PE15A63010
0.8 dB NF Input Protected Low No

0.8 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63010-ND PE15A63010
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz 3100 to 3500 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA420E6327BTSA1 - 109506-BGA420E6327BTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier - SKY65452-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
5 suppliers