Pasternack RF Amplifiers PE15A63007

Description
0.85 dB NF Input Protected Low N
Request a Quote Datasheet
Description
0.85 dB NF Input Protected Low N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63007-ND
RF Amplifiers 6099-PE15A63007-ND
0.85 dB NF Input Protected Low N

0.85 dB NF Input Protected Low N

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63007 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63007
RF and Wireless - RF Amplifiers PE15A63007
0.85 dB NF Input Protected Low N

0.85 dB NF Input Protected Low N

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63007-ND PE15A63007
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 2600 MHz 2000 to 2600 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA231L7E6327 - 713790-BGA231L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers