Pasternack RF Amplifiers PE15A63002

Description
1.6 dB NF Input Protected Low No
Request a Quote Datasheet
Description
1.6 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63002-ND
RF Amplifiers 6099-PE15A63002-ND
1.6 dB NF Input Protected Low No

1.6 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63002
RF and Wireless - RF Amplifiers PE15A63002
1.6 dB NF Input Protected Low No

1.6 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63002-ND PE15A63002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 1500 MHz 30 to 1500 MHz
Minimum Gain 26.5 dB ? to 26.5 dB
Maximum Gain 26.5 dB 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details