Pasternack RF Amplifiers PE15A6008

Description
40 dB Gain, 19 dBm Psat, 2 GHz t
Request a Quote Datasheet
Description
40 dB Gain, 19 dBm Psat, 2 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A6008-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A6008-ND
RF Amplifiers 6099-PE15A6008-ND
40 dB Gain, 19 dBm Psat, 2 GHz t

40 dB Gain, 19 dBm Psat, 2 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A6008 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A6008
RF and Wireless - RF Amplifiers PE15A6008
40 dB Gain, 19 dBm Psat, 2 GHz t

40 dB Gain, 19 dBm Psat, 2 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A6008-ND PE15A6008
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz 2000 to 8000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details